Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024879-NC7WZ17P6X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Family Name: NC7WZ17
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC2G17YZPR; NC7WZ17P6X_NL ; NC7WZ17P6_Q; NC7WZ17P6X_Q;
Introduction Date: January 16, 2001
ECCN: EAR99
Country of Origin: China, Malaysia , Philippines, Thailand, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Industrial
Quantity per package: 3k pcs
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88 (SC-70-6)
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88 (SC-70-6)
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88 (SC-70-6)
BUFFER, LVC/LCX/Z SERIES, 2-FUNC
IC BUFFER NON-INVERT 5.5V SC88
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 024879-NC7WZ17P6X | NC7WZ17P6XTR-ND | NC7WZ17P6X | NC7WZ17P6X |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ17P6X | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |