Buffers & Line Drivers Dl Buff Sch Trigger
BUFFER, DUAL, MLP-6; Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:MLP; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7W; Logic IC Base Number:-; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NC7WZ17L6X | 31Y3199 |
| Product Name | Buffers & Line Drivers | Buffer, Dual, Mlp-6; Logic Family / Base Number Onsemi |