Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-MicroPak2™
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-MicroPak2™
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-MicroPak2™
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024878-NC7WZ17FHX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroPak2
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
IC BUF NON-INVERT 5.5V 6MICROPK2
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | NC7WZ17FHXDKR-ND | 024878-NC7WZ17FHX | NC7WZ17FHX |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ17FHX | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |