Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081587-NC7WZ16P6XNL
Mounting: SMD (SMT)
Polarity: Non-Inverting
High Level Output Current: -32 mA
Low Level Output Current: 32 mA
Propagation Delay: 3.8 ns
Categories: OEM Parts(M-N)
Case / Package: SC
Alternative Parts (Cross-Reference): NC7WZ16P6XNLNC7WZ16P
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.65 V
Number of Input Lines: 2
Number of Output Lines: 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081587-NC7WZ16P6XNL |
| Product Name | OEM Parts - OEM Parts (M - N) - NC7WZ16P6XNL |