Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024877-NC7WZ16P6X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Family Name: NC7WZ16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC2G34DBVRG4; SN74LVC2G34DBVTG4; SN74LVC2G34DBVR;
Introduction Date: January 16, 2001
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88 (SC-70-6)
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88 (SC-70-6)
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88 (SC-70-6)
BUFFER, LVC/LCX/Z SERIES, 2-FUNC
BUFFER, LVC/LCX/Z SERIES, 2-FUNC
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | NC7WZ16P6X | 024877-NC7WZ16P6X | NC7WZ16P6XTR-ND | NC7WZ16P6X | NC7WZ16P6X |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ16P6X | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS | ||||
| Package Type | SC-88-6-EUT-CPR | SC-70; SC-70-6 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | Surface Mount |
| Life Cycle Stage | Active |