The NC7WZ16 is a dual buffer from ON Semiconductor's Ultra-High Speed series, designed for applications requiring fast signal processing. It operates over a broad supply voltage range of 1.65V to 5.5V, making it versatile for various logic levels. The device features a typical propagation delay of 2.4ns into a 50pF load at 5V, and it can drive outputs up to ±24mA at 3V. The inputs are high impedance when VCC is 0V and can tolerate voltages up to 7V, allowing for 5V to 3V level translation. The NC7WZ16 is available in compact SC70 and MicroPak packages, suitable for space-constrained designs.
NON INVERTING BUFFER, SC-70-6; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7W; Product Range:-RoHS Compliant: Yes
IC, BUFFER, UHS DUAL; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:-; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7W; Logic IC Base Number:-; RoHS Compliant: Yes
Buffers & Line Drivers UHS Dual Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 58K2002 | NC7WZ16P6X |
| Product Name | Non Inverting Buffer, Sc-70-6; Logic Family / Base Number Onsemi | Buffers & Line Drivers |