Manufacturer: Fairchild Semiconductor
Alternative Parts (Cross-Reference): Integrated Circuits (ICs) -Logic -Buffers, Drivers, Receivers, Transceivers
Series: 7WZ
Package: Bulk
Voltage - Supply: 1.65V ~ 5.5V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 6-UFDFN
Supplier Device Package: 6-MicroPak2™
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-MicroPak2™
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-MicroPak2™
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-MicroPak2™
BUFFER, LVC/LCX/Z SERIES, 2-FUNC
IC BUFF NON-INVRT 5.5V 6MICROPK2
Buffer 2-CH Non-Inverting CMOS 6-Pin MicroPak2 T/R
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | NC7WZ16FHXCT-ND | NC7WZ16FHX | NC7WZ16FHX | 598-NC7WZ16FHX | |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ16FHX | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffer 2-CH Non-Inverting CMOS 6-Pin MicroPak2 T/R |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.8 volts |