The Inverter Schmitt Trigger, part number NC7WZ14, is a dual inverter with Schmitt trigger inputs designed for ultra-high speed applications. It operates over a broad supply voltage range of 1.65V to 5.5V and features a typical propagation delay of 3.2ns into a 50pF load at 5V. The device can drive outputs of ±24mA at 3V and includes high-impedance inputs and outputs when VCC is 0V. It is capable of tolerating input voltages up to 7V, independent of the supply voltage, making it suitable for voltage translation applications. The product is housed in a compact SC70 package, which is advantageous for space-constrained designs. The Schmitt trigger inputs provide approximately 1V of hysteresis, enhancing noise immunity. This device is RoHS compliant and available in full reel packaging, making it suitable for high-volume production.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024875-NC7WZ14P6X
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.2 V to 1.2 V
Logic Level - High: 1.4 V to 3.6 V
Family Name: NC7WZ14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC2G14YZPR; NC7WZ14P6X_NL; NC7WZ14P6; NC7WZ14P6X_F40;
Introduction Date: December 10, 1998
ECCN: EAR99
Country of Origin: China, Malaysia , Philippines, Thailand, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
Inverters UHS Dual Inverter Product overview: NC7WZ14P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ14P6X can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)
Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)
Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)
IC INVERT SCHMITT 2CH 2-INP SC88
Schmitt Trigger 2 4.9ns@5V,50pF 1uA 1.65V~5.5V SC-70-6(SOT-363) Inverters ROHS
DUAL INVERTER SCHMITT TRIGGER SC-70-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7W14; Logic IC Family:7WZ; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes
INVERTER SCHMITT TRIGGER, SC-70-6, FULL REEL; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7W14; Logic IC Family:7WZ; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes
Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)
Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)
IC INVERT SCHMITT 2CH 2-INP SC88
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 024875-NC7WZ14P6X | 705-NC7WZ14P6X | NC7WZ14P6XCT-ND | NC7WZ14P6X | NC7WZ14P6X | 58K2001 | NC7WZ14P6X | NC7WZ14P6X | NC7WZ14P6X |
| Product Name | Logic - Logic - Gates and Inverters - NC7WZ14P6X | Dual Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic ICs >> Inverters | Dual Inverter Schmitt Trigger Sc-70-6; Logic Function Onsemi | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT | NOT; Inverter | NOT | ||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65 V to 5.5 V | 1.65V ~ 5.5V | 1.65V~5.5V | 1.65V ~ 5.5V | 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High) | |||
| Logic Family | CMOS | NC7WZ | |||||||
| Inputs | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 4.9 ns | 4.9 ns | 4.9 ns |