onsemi Gates and Inverters NC7WZ14P6

Description
Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)
Request a Quote Datasheet
Description
Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NC7WZ14P6TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7WZ14P6TR-ND
Gates and Inverters NC7WZ14P6TR-ND
Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)

Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-NC7WZ14P6
Dual 5.5V Logic IC 705-NC7WZ14P6
Dual Schmitt Trigger Inverter IC, CMOS, 1.65-5.5V, 14.5ns, SC70-6 Product overview: NC7WZ14P6 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ14P6 can be used for catalog matching and distributor lookup.

Dual Schmitt Trigger Inverter IC, CMOS, 1.65-5.5V, 14.5ns, SC70-6 Product overview: NC7WZ14P6 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ14P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7WZ14P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7WZ14P6
Gates and Inverters NC7WZ14P6
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - NC7WZ14P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7WZ14P6
Gates and Inverters NC7WZ14P6
Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)

Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)

Buy Now Datasheet
Logic - Gates and Inverters - NC7WZ14P6 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7WZ14P6
Logic - Gates and Inverters NC7WZ14P6
IC INVERT SCHMITT 2CH 2-INP SC88

IC INVERT SCHMITT 2CH 2-INP SC88

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7WZ14P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7WZ14P6
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7WZ14P6
IC INVERT SCHMITT 2CH 2-INP SC88

IC INVERT SCHMITT 2CH 2-INP SC88

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7WZ14P6TR-ND 705-NC7WZ14P6 NC7WZ14P6 NC7WZ14P6 NC7WZ14P6 NC7WZ14P6
Product Name Gates and Inverters Dual 5.5V Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT NOT
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High)
Inputs 2 2 2
Features Schmitt Trigger
Propagation Delay 4.9 ns 14.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHC
View Details
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Inverters ICs - 7989086P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details