Inverters UHS Dual Inverter w/Sch Trigger Inputs Product overview: NC7WZ14EP6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ14EP6X can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 2CH 2-INP SC88
Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)
INVERTER, SCHMITT, DUAL, 1 I/P, SC-70-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7W14; Logic IC Family:7WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERT SCHMITT 2CH 2-INP SC88
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WZ14EP6X | NC7WZ14EP6X | NC7WZ14EP6X | 31Y3196 | NC7WZ14EP6X |
| Product Name | Dual Logic IC | Logic - Gates and Inverters | Gates and Inverters | Inverter, Schmitt, Dual, 1 I/p, Sc-70-6; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1.65 V to 5.5 V | 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High) | 1.65V ~ 5.5V | ||
| Logic Family | NC7WZ | ||||
| IC Package Type | Other; Reel | SOP; SSOP; TSSOP; Other; 6-TSSOP, SC-88, SOT-363 | Other; SC-70 | ||
| Operating Current | 1.00E-3 mA | 32 mA |