onsemi Logic - Logic - Gates and Inverters - NC7WZ14EP6X NC7WZ14EP6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024873-NC7WZ14EP6X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024873-NC7WZ14EP6X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7WZ14EP6X - 024873-NC7WZ14EP6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7WZ14EP6X
024873-NC7WZ14EP6X
Logic - Logic - Gates and Inverters - NC7WZ14EP6X 024873-NC7WZ14EP6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024873-NC7WZ14EP6X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024873-NC7WZ14EP6X
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.2 V to 1.2 V
Logic Level - High: 1.4 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 024873-NC7WZ14EP6X
Product Name Logic - Logic - Gates and Inverters - NC7WZ14EP6X
Package Type SC-70; SC-70-6
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1333372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details
36 GHz 20 W Rf Amplifier - 860-QPA2226D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Rail-to-Rail FET Input Operational Amplifier - ALD1704PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Logic - Comparators - 54LS85LMQB - Lingto Electronic Limited
Specs
Device Type Comparators
View Details