onsemi Ic, Gates/inverters Logic; Logic Family / Base Number Onsemi NC7WZ132K8X.

Description
IC, GATES/INVERTERS LOGIC; Logic Family / Base Number:NC7W132; Logic Type:NAND; Output Current:32mA; No. of Inputs:4; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:US8; No. of Pins:8Pins; Logic IC Family:NC7W; RoHS Compliant: Yes
Datasheet
Description
IC, GATES/INVERTERS LOGIC; Logic Family / Base Number:NC7W132; Logic Type:NAND; Output Current:32mA; No. of Inputs:4; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:US8; No. of Pins:8Pins; Logic IC Family:NC7W; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Gates/inverters Logic; Logic Family / Base Number Onsemi - 27W1974 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gates/inverters Logic; Logic Family / Base Number Onsemi
27W1974
Ic, Gates/inverters Logic; Logic Family / Base Number Onsemi 27W1974
IC, GATES/INVERTERS LOGIC; Logic Family / Base Number:NC7W132; Logic Type:NAND; Output Current:32mA; No. of Inputs:4; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:US8; No. of Pins:8Pins; Logic IC Family:NC7W; RoHS Compliant: Yes

IC, GATES/INVERTERS LOGIC; Logic Family / Base Number:NC7W132; Logic Type:NAND; Output Current:32mA; No. of Inputs:4; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:US8; No. of Pins:8Pins; Logic IC Family:NC7W; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27W1974
Product Name Ic, Gates/inverters Logic; Logic Family / Base Number Onsemi
Gate Type NAND; NAND
Supply Voltage 5.5V
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100107DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
Logic IC - 705-74AHC3G14DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Inverter Schmitt Trigger
Supply Voltage 5 V
Logic Family AHC
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4086BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details