NAND Gate IC 2 Channel Schmitt Trigger US8
NAND Gate IC 2 Channel Schmitt Trigger US8
NAND Gate IC 2 Channel Schmitt Trigger US8
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024872-NC7WZ132K8X
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.2 V to 1.2 V
Logic Level - High: 1.4 V to 3.6 V
Family Name: NC7WZ132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NC7WZ132K8X_NL; NC7WZ132L8X;
Introduction Date: December 09, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
Logic Gates UHS 2-Input NAND Product overview: NC7WZ132K8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ132K8X can be used for catalog matching and distributor lookup.
IC GATE NAND SCHMITT 2CH 2IN US8
IC GATE NAND SCHMITT 2CH 2IN US8
NAND Gate IC 2 Channel Schmitt Trigger US8
DUAL NAND GATE, SCHMITT TRIGGER, US8; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:7W132; Logic IC Family:7WZ; Supply Voltage Min:1.65V; Family Type:7WZRoHS Compliant: Yes
Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:7W132; Logic IC Family:7WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA RoHS Compliant: Yes
IC GATE NAND SCHMITT 2CH 2IN US8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7WZ132K8XTR-ND | 024872-NC7WZ132K8X | 705-NC7WZ132K8X | NC7WZ132K8X | NC7WZ132K8X | NC7WZ132K8X | NC7WZ132K8X | 38C7622 | 29X6820 | NC7WZ132K8X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7WZ132K8X | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | Dual Nand Gate, Schmitt Trigger, Us8; Logic Function Onsemi | Logic Function Onsemi | Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | 4 | 4 | ||||
| Features | Schmitt Trigger | |||||||||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns |