Buffers & Line Drivers Buffer 3-STATE Out
Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin MicroPak T/R - Tape and Reel
BUFFER, NON INVERTING, DUAL, UQFN-8; Logic Family / Base Number:NC7WZ126; Logic Device Type:Buffer, Non Inverting; Logic Case Style:UQFN; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:-; Logic RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | NC7WZ126L8X | NC7WZ126L8X | 46AC1414 |
| Product Name | Buffers & Line Drivers | Others | Buffer, Non Inverting, Dual, Uqfn-8; Logic Family / Base Number Onsemi |