Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024871-NC7WZ126K8X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
IC BUFFER NON-INVERT 5.5V US8
IC BUFFER NON-INVERT 5.5V US8
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 024871-NC7WZ126K8X | NC7WZ126K8XTR-ND | NC7WZ126K8X | NC7WZ126K8X |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ126K8X | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |