onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ125L8X NC7WZ125L8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024870-NC7WZ125L8X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Family Name: NC7WZ125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MicroPak Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NC7WZ125K8X; NC7WZ125K8X_Q; NC7WZ125K8; NC7WZ125K8X_NL ; Introduction Date: March 14, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024870-NC7WZ125L8X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Family Name: NC7WZ125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MicroPak Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NC7WZ125K8X; NC7WZ125K8X_Q; NC7WZ125K8; NC7WZ125K8X_NL ; Introduction Date: March 14, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ125L8X - 024870-NC7WZ125L8X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ125L8X
024870-NC7WZ125L8X
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ125L8X 024870-NC7WZ125L8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024870-NC7WZ125L8X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Family Name: NC7WZ125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MicroPak Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NC7WZ125K8X; NC7WZ125K8X_Q; NC7WZ125K8; NC7WZ125K8X_NL ; Introduction Date: March 14, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024870-NC7WZ125L8X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Family Name: NC7WZ125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MicroPak
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NC7WZ125K8X; NC7WZ125K8X_Q; NC7WZ125K8; NC7WZ125K8X_NL ;
Introduction Date: March 14, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Industrial
Quantity per package: 5k pcs

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7WZ125L8XTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7WZ125L8XTR-ND
Buffers, Drivers, Receivers, Transceivers NC7WZ125L8XTR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-MicroPak™

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-MicroPak™

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7WZ125L8XDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7WZ125L8XDKR-ND
Buffers, Drivers, Receivers, Transceivers NC7WZ125L8XDKR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-MicroPak™

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-MicroPak™

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7WZ125L8XCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7WZ125L8XCT-ND
Buffers, Drivers, Receivers, Transceivers NC7WZ125L8XCT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-MicroPak™

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-MicroPak™

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ125L8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
NC7WZ125L8X
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NC7WZ125L8X
BUS DRIVER, LVC/LCX/Z SERIES, 2-

BUS DRIVER, LVC/LCX/Z SERIES, 2-

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 024870-NC7WZ125L8X NC7WZ125L8XTR-ND NC7WZ125L8X
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ125L8X Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data