Buffers & Line Drivers Buffer with 3-STATE Output
NON INVERTING BUFFER, US8-8; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:US8; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7W; Product Range:- RoHS Compliant: Yes
NON INVERTING BUFFER, US8-8, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:US8; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7W; MSL:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NC7WZ125K8X | 34C1586 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Us8-8; Logic Family / Base Number Onsemi |