AND Gate IC 2 Channel 8-MicroPak™
AND Gate IC 2 Channel 8-MicroPak™
AND Gate IC 2 Channel 8-MicroPak™
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059916-NC7WZ08L8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MicroPak
Dimension: 8-UFQFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Logic Gates Dl 2-Input AND Gate Product overview: NC7WZ08L8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ08L8X can be used for catalog matching and distributor lookup.
AND GATE, DUAL, 2 I/P, UQFN-8; Logic Family / Base Number:NC7WZ08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:UQFN; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 2CH 2-INP 8MICROPAK
Logic Gates Dl 2-Input AND Gate
IC GATE AND 2CH 2-INP 8MICROPAK
IC GATE AND 2CH 2-INP 8MICROPAK
AND Gate IC 2 Channel 8-MicroPak™
AND Gate IC 2 Channel 8-MicroPak™
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7WZ08L8XFSCT-ND | 059916-NC7WZ08L8X | 705-NC7WZ08L8X | 46AC1413 | NC7WZ08L8X | NC7WZ08L8X | NC7WZ08L8X | NC7WZ08L8X | NC7WZ08L8X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7WZ08L8X | Logic IC | And Gate, Dual, 2 I/p, Uqfn-8; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND | AND; AND Gate | AND | AND; AND Gate | NOT; AND | AND; AND Gate | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.8 V, 2.5 V, 3.3 V, 5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 3.7 ns | 3.7 ns | 3.7 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |