AND Gate IC 2 Channel US8
AND Gate IC 2 Channel US8
AND Gate IC 2 Channel US8
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024868-NC7WZ08K8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
Logic Gates UHS 2-Input AND Gate Product overview: NC7WZ08K8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ08K8X can be used for catalog matching and distributor lookup.
IC GATE AND 2CH 2-INP US8
Logic Gates UHS 2-Input AND Gate
AND Gate IC 2 Channel US8
AND Gate IC 2 Channel US8
DUAL AND GATE, 2I/P, US8; Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:7W08; Logic IC Family:7WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC, LOGIC, UHS, DUAL AND GATE, US8; Logic Family / Base Number:NC7W08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:US8; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes
No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:-; Logic IC Family:NC7W; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
IC GATE AND 2CH 2-INP US8
AND GATE, LVC/LCX/Z SERIES, 2-FU
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7WZ08K8XDKR-ND | 024868-NC7WZ08K8X | 705-NC7WZ08K8X | NC7WZ08K8X | NC7WZ08K8X | NC7WZ08K8X | 58K2000 | 87X9078 | 29X6819 | NC7WZ08K8X | NC7WZ08K8X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7WZ08K8X | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Dual And Gate, 2I/p, Us8; Logic Function Onsemi | Ic, Logic, Uhs, Dual And Gate, Us8; Logic Family / Base Number Onsemi | No. Of Inputs Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND | AND | AND; AND Gate | AND; AND | NOT; AND | AND; AND Gate | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65V ~ 5.5V | 5.5V | 5.5V | 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 3.7 ns | 3.7 ns | 3.7 ns | ||||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |