NON INVERTING BUFFER, OPEN DRAIN, SC-70-6; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7W RoHS Compliant: Yes
BUFFER, NON-INVERTING, SC-70-6, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7W RoHS Compliant: Yes
Buffers & Line Drivers UHS Dual Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 58K9469 | NC7WZ07P6X |
| Product Name | Non Inverting Buffer, Open Drain, Sc-70-6; Logic Family / Base Number Onsemi | Buffers & Line Drivers |