onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ07P6X NC7WZ07P6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024867-NC7WZ07P6X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 2 Number of Bits per Element: 1 Family Name: NC7WZ07 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): V62/08616-01XE; SN74LVC2G07MDCKTEP; 74LVC2G07MDCKTEPG4; 74LVC2G07GW-Q100H; Introduction Date: March 26, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, , Philippines, Thailand, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024867-NC7WZ07P6X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 2 Number of Bits per Element: 1 Family Name: NC7WZ07 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): V62/08616-01XE; SN74LVC2G07MDCKTEP; 74LVC2G07MDCKTEPG4; 74LVC2G07GW-Q100H; Introduction Date: March 26, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, , Philippines, Thailand, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ07P6X - 024867-NC7WZ07P6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ07P6X
024867-NC7WZ07P6X
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ07P6X 024867-NC7WZ07P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024867-NC7WZ07P6X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 2 Number of Bits per Element: 1 Family Name: NC7WZ07 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): V62/08616-01XE; SN74LVC2G07MDCKTEP; 74LVC2G07MDCKTEPG4; 74LVC2G07GW-Q100H; Introduction Date: March 26, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, , Philippines, Thailand, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024867-NC7WZ07P6X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Family Name: NC7WZ07
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): V62/08616-01XE; SN74LVC2G07MDCKTEP; 74LVC2G07MDCKTEPG4; 74LVC2G07GW-Q100H;
Introduction Date: March 26, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, , Philippines, Thailand, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
 - NC7WZ07P6X - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6

Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
 - NC7WZ07P6X - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6

Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7WZ07P6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7WZ07P6XDKR-ND
Buffers, Drivers, Receivers, Transceivers NC7WZ07P6XDKR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-88 (SC-70-6)

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-88 (SC-70-6)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7WZ07P6XCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7WZ07P6XCT-ND
Buffers, Drivers, Receivers, Transceivers NC7WZ07P6XCT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-88 (SC-70-6)

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-88 (SC-70-6)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7WZ07P6XTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7WZ07P6XTR-ND
Buffers, Drivers, Receivers, Transceivers NC7WZ07P6XTR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-88 (SC-70-6)

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-88 (SC-70-6)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7WZ07P6X - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
NC7WZ07P6X
Buffers, Drivers, Receivers, Transceivers NC7WZ07P6X
IC BUFFER NON-INVERT 5.5V SC88

IC BUFFER NON-INVERT 5.5V SC88

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
NC7WZ07P6X
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NC7WZ07P6X
IC BUFFER NON-INVERT 5.5V SC88

IC BUFFER NON-INVERT 5.5V SC88

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 024867-NC7WZ07P6X NC7WZ07P6X NC7WZ07P6XDKR-ND NC7WZ07P6X NC7WZ07P6X
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ07P6X Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-70; SC-70-6 SC-88-6-EUT-CPR SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Surface Mount SC-70; SC-88 (SC-70-6)
Unlock Full Specs
to access all available technical data

Similar Products

Rail-to-Rail FET Input Operational Amplifier - ALD1704BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 1897311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details