onsemi Integrated Circuits(ICs) NC7WZ07P6X_NL

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 003716-NC7WZ07P6X_NL Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: 7WZ Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Manufacturer Device Package: SC-70-6 Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 003716-NC7WZ07P6X_NL Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: 7WZ Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Manufacturer Device Package: SC-70-6 Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 003716-NC7WZ07P6X_NL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003716-NC7WZ07P6X_NL
Integrated Circuits(ICs) 003716-NC7WZ07P6X_NL
Manufacturer: Fairchild Semiconductor Win Source Part Number: 003716-NC7WZ07P6X_NL Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: 7WZ Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Manufacturer Device Package: SC-70-6 Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 003716-NC7WZ07P6X_NL
Category: Integrated Circuits(ICs)
Family: Logic - Buffers, Drivers, Receivers, Transceivers
Series: 7WZ
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Manufacturer Device Package: SC-70-6
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 1
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 003716-NC7WZ07P6X_NL
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Rf Amplifier - 860-QPB8896TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Quad Operational Amplifier IC - 687-LT1013AMH - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2722EPBL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type DIP; "14-DIP (0.300"", 7.62mm)"
View Details
4 suppliers