BUFFER, -40 TO 85DEG C; Logic Device Type:Buffer; Logic Family / Base Number:NC7WZ07; Logic Case Style:UDFN; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:-; Logic IC Base Number:- RoHS Compliant: Yes
Buffers & Line Drivers Dual Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 46AC1412 | NC7WZ07L6X |
| Product Name | Buffer, -40 To 85Deg C; Logic Device Type Onsemi | Buffers & Line Drivers |