onsemi Logic - Buffers, Drivers, Receivers, Transceivers NC7WZ07L6X

Description
IC BUFFER NON-INVERT 5.5V 6SIP
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 6SIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ07L6X - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
NC7WZ07L6X
Logic - Buffers, Drivers, Receivers, Transceivers NC7WZ07L6X
IC BUFFER NON-INVERT 5.5V 6SIP

IC BUFFER NON-INVERT 5.5V 6SIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number NC7WZ07L6X
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW55912IUBGTXTMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2500 MHz
View Details
Telecom - SI32178-B-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details