onsemi Buffers, Drivers, Receivers, Transceivers NC7WZ07L6X

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SIP (1.45x1)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SIP (1.45x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - NC7WZ07L6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7WZ07L6XDKR-ND
Buffers, Drivers, Receivers, Transceivers NC7WZ07L6XDKR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SIP (1.45x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SIP (1.45x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7WZ07L6XCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7WZ07L6XCT-ND
Buffers, Drivers, Receivers, Transceivers NC7WZ07L6XCT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SIP (1.45x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SIP (1.45x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7WZ07L6XTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7WZ07L6XTR-ND
Buffers, Drivers, Receivers, Transceivers NC7WZ07L6XTR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SIP (1.45x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SIP (1.45x1)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ07L6X - 024866-NC7WZ07L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ07L6X
024866-NC7WZ07L6X
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ07L6X 024866-NC7WZ07L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024866-NC7WZ07L6X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroPak Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024866-NC7WZ07L6X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroPak
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7WZ07L6X - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
NC7WZ07L6X
Buffers, Drivers, Receivers, Transceivers NC7WZ07L6X
BUFFER, LVC/LCX/Z SERIES, 2-FUNC

BUFFER, LVC/LCX/Z SERIES, 2-FUNC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
NC7WZ07L6X
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NC7WZ07L6X
IC BUFFER NON-INVERT 5.5V 6SIP

IC BUFFER NON-INVERT 5.5V 6SIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number NC7WZ07L6XDKR-ND 024866-NC7WZ07L6X NC7WZ07L6X NC7WZ07L6X
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ07L6X Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data