Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-MicroPak2™
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-MicroPak2™
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-MicroPak2™
Manufacturer: onsemi
Category: Integrated Circuits (ICs) -Logic- Buffers, Drivers, Receivers, Transceivers
Series: 7WZ
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Logic Type: Buffer, Non-Inverting
Voltage - Supply: 1.65V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 6-UFDFN
IC BUF NON-INVERT 5.5V 6MICROPK2
IC BUF NON-INVERT 5.5V 6MICROPK2
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | NC7WZ07FHXDKR-ND | NC7WZ07FHX | NC7WZ07FHX | |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) -Logic- Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |