Buffers & Line Drivers TinyLogic UHS 2xBffr (Open Drain Outputs)
BUFFER, DUAL, OPEN DRAIN, UDFN-6; Logic Family / Base Number:NC7WZ07; Logic Device Type:Buffer; Logic Case Style:UDFN; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:-; Logic IC Base Number:-; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NC7WZ07FHX | 46AC1411 |
| Product Name | Buffers & Line Drivers | Buffer, Dual, Open Drain, Udfn-6; Logic Family / Base Number Onsemi |