Inverters UHS Dual Inverter Product overview: NC7WZ04P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ04P6X can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel SC-88 (SC-70-6)
Inverter IC 2 Channel SC-88 (SC-70-6)
Inverter IC 2 Channel SC-88 (SC-70-6)
DUAL INVERTER, SC-70-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7W04; Logic IC Family:7WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC, NC7WZ TINY, SMD, SC70-6; Logic Family / Base Number:NC7W04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes
LOGIC INVERTER, SINGLE, SC-70-6, FULL REEL; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:-; Logic IC Family:NC7W; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; MSL:- RoHS Compliant: Yes
2 3.6ns@5V,50pF 1uA 1.65V~5.5V SC-70-6 Inverters ROHS
Inverter IC 2 Channel SC-88 (SC-70-6)
Inverter IC 2 Channel SC-88 (SC-70-6)
INVERTER, LVC/LCX/Z SERIES, 2-FU
IC INVERTER 2CH 2-INP SC88
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WZ04P6X | NC7WZ04P6XDKR-ND | 58K1999 | 53M9512 | 84H6514 | NC7WZ04P6X | NC7WZ04P6X | NC7WZ04P6X | NC7WZ04P6X |
| Product Name | Dual Logic IC | Gates and Inverters | Dual Inverter, Sc-70-6; Logic Function Onsemi | Ic, Nc7Wz Tiny, Smd, Sc70-6; Logic Family / Base Number Onsemi | Logic Inverter, Single, Sc-70-6, Full Reel; No. Of Inputs Onsemi | Logic ICs >> Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT | ||
| Supply Voltage | 1.65 V to 5.5 V | 1.65V ~ 5.5V | 5.5V | 5.5V | 5.5V | 1.65V~5.5V | 1.65V ~ 5.5V | ||
| Logic Family | NC7WZ | ||||||||
| IC Package Type | Other; Reel | TSSOP; Other; 6-TSSOP, SC-88, SOT-363 | Other; SC-70 | Other; SC-70 | Other; SC-70 | SOP; SSOP; TSSOP; Other; 6-TSSOP, SC-88, SOT-363 | |||
| Inputs | 2 | 1 | 1 | 1 | 2 |