IC INVERTER 2CH 2-INP SC70-6 Product overview: NC7WZ04P6X-L22347 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ04P6X-L2234
IC INV 2-CIR 2-IN SC-70-6
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Logic Gates and Inverters
Series: 7WZ
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Logic Type: Inverter
Voltage - Supply: 1.65V ~ 5.5V
Current - Output High, Low: 32mA, 32mA
Operating Temperature: -40°C ~ 85°C
IC INVERTER 2CH 2-INP SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WZ04P6X-L22347 | 488-NC7WZ04P6X-L22347TR-ND | NC7WZ04P6X-L22347 | |
| Product Name | Dual Logic IC | Gates and Inverters | Integrated Circuits (ICs) Logic Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 3.6 ns | 3.6 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |