Dual Inverter IC, 2-Input, CMOS, 5.5V, 3.6ns, SC Package Product overview: NC7WZ04P6 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ04P6 can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel SC-88 (SC-70-6)
Inverter IC 2 Channel SC-88 (SC-70-6)
Inverter IC 2 Channel SC-88 (SC-70-6)
INVERTER, LVC/LCX/Z SERIES, 2 FU
IC INVERTER 2CH 2-INP SC88
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WZ04P6 | NC7WZ04P6TR-ND | NC7WZ04P6 | NC7WZ04P6 | NC7WZ04P6 |
| Product Name | Dual 5.5V Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 1 | 2 | 2 | ||
| Propagation Delay | 3.6 ns | 3.6 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |