Inverters Dual Inverter Product overview: NC7WZ04L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ04L6X can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel 6-MicroPak
Inverter IC 2 Channel 6-MicroPak
Inverter IC 2 Channel 6-MicroPak
Inverter IC 2 Channel 6-MicroPak
IC INVERTER 2CH 2-INP 6MICROPAK
INVERTER GATE, DUAL, 1 I/P, MLP-6; Logic Family / Base Number:NC7W04; Logic Type:Inverter Gate; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:MLP; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 2CH 2-INP 6MICROPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WZ04L6X | NC7WZ04L6XCT-ND | NC7WZ04L6X | NC7WZ04L6X | 31Y3195 | NC7WZ04L6X |
| Product Name | Dual Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter Gate, Dual, 1 I/p, Mlp-6; Logic Family / Base Number Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter Gate | NOT |
| Supply Voltage | 1.65 V to 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | ||
| Logic Family | NC7WZ | |||||
| IC Package Type | Other; Reel | Other; 6-UFDFN | Other; 6-UFDFN | Other; MLP | ||
| Inputs | 2 | 2 | 1 |