Inverter IC 2 Channel 6-MicroPak2™
Inverter 2-Element CMOS 6-Pin MicroPak W T/R Product overview: NC7WZ04FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ04FHX can be used for catalog matching and distributor lookup.
IC INVERTER 2CH 2-INP 6MICROPAK2
Inverter IC 2 Channel 6-MicroPak2™
IC INVERTER 2CH 2-INP 6MICROPAK2
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7WZ04; Logic IC Family:NC7WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7WZ04FHXTR-ND | 705-NC7WZ04FHX | NC7WZ04FHX | NC7WZ04FHX | NC7WZ04FHX | NC7WZ04FHX | 27T6630 |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||||
| Inputs | 2 | 2 | 1 | ||||
| Propagation Delay | 3.6 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |