onsemi Logic - Logic - Gates and Inverters - NC7WZ04FHX NC7WZ04FHX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928768-NC7WZ04FHX Series: 7WZ Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 2 Channel - 6-MicroPak2™ Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NC7WZ04 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroPak2™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NC7WZ04FHX-ND, NC7WZ04FHXTR, NC7WZ04FHXDKR, 2266-NC7WZ04FHX, NC7WZ04FHXCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928768-NC7WZ04FHX Series: 7WZ Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 2 Channel - 6-MicroPak2™ Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NC7WZ04 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroPak2™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NC7WZ04FHX-ND, NC7WZ04FHXTR, NC7WZ04FHXDKR, 2266-NC7WZ04FHX, NC7WZ04FHXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7WZ04FHX - 928768-NC7WZ04FHX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7WZ04FHX
928768-NC7WZ04FHX
Logic - Logic - Gates and Inverters - NC7WZ04FHX 928768-NC7WZ04FHX
Manufacturer: ON Semiconductor Win Source Part Number: 928768-NC7WZ04FHX Series: 7WZ Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 2 Channel - 6-MicroPak2™ Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NC7WZ04 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroPak2™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NC7WZ04FHX-ND, NC7WZ04FHXTR, NC7WZ04FHXDKR, 2266-NC7WZ04FHX, NC7WZ04FHXCT

Manufacturer: ON Semiconductor
Win Source Part Number: 928768-NC7WZ04FHX
Series: 7WZ
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 2 Channel - 6-MicroPak2™
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NC7WZ04
Categories: Integrated Circuits (ICs)
Case / Package: 6-MicroPak2™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NC7WZ04FHX-ND, NC7WZ04FHXTR, NC7WZ04FHXDKR, 2266-NC7WZ04FHX, NC7WZ04FHXCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 928768-NC7WZ04FHX
Product Name Logic - Logic - Gates and Inverters - NC7WZ04FHX
Package Type 6-MicroPak2™
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Audio Special Purpose - BGF113E6328XTSA1 - 1023316-BGF113E6328XTSA1 - Win Source Electronics
Specs
Device Type Audio Amplifiers
Package Type WLP-8-6
View Details
2 suppliers
5.9GHz Rf Amplifier - 860-QPA9501TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details