Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110665-NC7WZ02L8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MicroPak
Dimension: 8-UFQFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
NOR Gate IC 2 Channel 8-MicroPak™
NOR Gate IC 2 Channel 8-MicroPak™
NOR Gate IC 2 Channel 8-MicroPak™
Logic Gates UHS Dual 2-Input NOR Gate Product overview: NC7WZ02L8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ02L8X can be used for catalog matching and distributor lookup.
IC GATE NOR 2CH 2-INP 8MICROPAK
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:MicroPak; Product Range:NC7WZ02; Logic IC Family:NC7WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE NOR 2CH 2-INP 8MICROPAK
Logic Gates UHS Dual 2-Input NOR Gate
IC GATE NOR 2CH 2-INP 8MICROPAK
NOR Gate IC 2 Channel 8-MicroPak™
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 110665-NC7WZ02L8X | NC7WZ02L8XDKR-ND | 705-NC7WZ02L8X | NC7WZ02L8X | 09J6788 | NC7WZ02L8X | NC7WZ02L8X | NC7WZ02L8X | NC7WZ02L8X |
| Product Name | Logic - Logic - Gates and Inverters - NC7WZ02L8X | Gates and Inverters | Dual Logic IC | Logic - Gates and Inverters | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR; NOR | NOT; NOR | NOR; NOR Gate | NOR | NOR; NOR Gate | ||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 3.7 ns | 3.7 ns | 3.7 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |