NAND Gate IC 2 Channel US8
NAND Gate IC 2 Channel US8
NAND Gate IC 2 Channel US8
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024862-NC7WZ00K8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
Logic Gates UHS 2-Inp NAND Gate Product overview: NC7WZ00K8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ00K8X can be used for catalog matching and distributor lookup.
DUAL NAND GATE, 2I/P, US8; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:7W00; Logic IC Family:7WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC GATE NAND 2CH 2-INP US8
IC GATE NAND 2CH 2-INP US8
NAND Gate IC 2 Channel US8
IC GATE NAND 2CH 2-INP US8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7WZ00K8XCT-ND | 024862-NC7WZ00K8X | 705-NC7WZ00K8X | 58K1997 | NC7WZ00K8X | NC7WZ00K8X | NC7WZ00K8X | NC7WZ00K8X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7WZ00K8X | Logic IC | Dual Nand Gate, 2I/p, Us8; Logic Function Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND | NOT; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.8 V, 2.5 V, 3.3 V, 5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3.6 ns | 3.6 ns | 3.6 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |