Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059915-NC7WV17P6X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Family Name: NC7WV17
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Supply Voltage - Operating: 0.9 V to 3.6 V
Alternative Parts (Cross-Reference): NC7WV17P6X_Q; NC7WV17L6X; NC7WV17L6X_F012; NC7WV17L6X_NL;
Introduction Date: May 23, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 3k pcs
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88 (SC-70-6)
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88 (SC-70-6)
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88 (SC-70-6)
ULP-A 2 BUFFER SCHMITT ROHS COMPLIANT: YES
BUFFER, AUP/ULP/V SERIES, 2-FUNC
BUFFER, AUP/ULP/V SERIES, 2-FUNC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 059915-NC7WV17P6X | NC7WV17P6XCT-ND | 29AC8897 | NC7WV17P6X | NC7WV17P6X |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WV17P6X | Buffers, Drivers, Receivers, Transceivers | Ulp-A 2 Buffer Schmitt Rohs Compliant Onsemi | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts |