Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103215-NC7WV17L6X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroPak
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-MicroPak
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-MicroPak
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-MicroPak
Buffer, AUP/ULP/V Series, 2-Func, 1-Input, CMOS
IC BUF NON-INVERT 3.6V 6MICROPAK
IC BUF NON-INVERT 3.6V 6MICROPAK
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 103215-NC7WV17L6X | NC7WV17L6XCT-ND | NC7WV17L6X | NC7WV17L6X | NC7WV17L6X |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WV17L6X | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 6-MicroPak | 6-UFDFN | UQFN | 6-UFDFN | Surface Mount |