NON INVERTING BUFFER, SC-70-6; Logic Family / Base Number:-; Logic Device Type:Buffer; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7W; Logic IC Base Number:- RoHS Compliant: Yes
BUFFER, DUAL, TRI-STATE, SC-70-6; Logic Family / Base Number:-; Logic Device Type:Buffer; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7W; Logic IC Base Number:-; RoHS Compliant: Yes
NON INVERTING BUFFER, SC-70-6, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7W; Product Range:- RoHS Compliant: Yes
Buffers & Line Drivers Dual Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 55R1156 | NC7WV16P6X |
| Product Name | Non Inverting Buffer, Sc-70-6; Logic Family / Base Number Onsemi | Buffers & Line Drivers |