onsemi Logic - Logic - Gates and Inverters - NC7WV14P6X NC7WV14P6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1081824-NC7WV14P6X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.1 V to 0.6 V Logic Level - High: 0.7 V to 2.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1081824-NC7WV14P6X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.1 V to 0.6 V Logic Level - High: 0.7 V to 2.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7WV14P6X - 1081824-NC7WV14P6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7WV14P6X
1081824-NC7WV14P6X
Logic - Logic - Gates and Inverters - NC7WV14P6X 1081824-NC7WV14P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1081824-NC7WV14P6X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.1 V to 0.6 V Logic Level - High: 0.7 V to 2.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081824-NC7WV14P6X
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.1 V to 0.6 V
Logic Level - High: 0.7 V to 2.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1081824-NC7WV14P6X
Product Name Logic - Logic - Gates and Inverters - NC7WV14P6X
Package Type SC-70; SC-70-6
Unlock Full Specs
to access all available technical data

Similar Products

1.8GHz 6V Rf Amplifier - 860-BGA425E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706GSAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Analog - MTLT1007AQLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details