Dual Inverter IC, CMOS, 3.6V, 2-Input, 2-Circuit, 1mm W Product overview: NC7WV04L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WV04L6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229589-NC7WV04L6X
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Inverter IC 2 Channel 6-MicroPak
IC INVERTER 2CH 2-INP 6MICROPAK
IC INVERTER 2CH 2-INP 6MICROPAK
Inverter IC 2 Channel 6-MicroPak
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7WV04; Logic IC Family:NC7WV; Supply Voltage Min:900mV RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WV04L6X | 1229589-NC7WV04L6X | NC7WV04L6XTR-ND | NC7WV04L6X | NC7WV04L6X | NC7WV04L6X | 09J6782 |
| Product Name | Dual 3.6V Logic IC | Logic - Logic - Gates and Inverters - NC7WV04L6X | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | NOT; Inverter, Buffer | NOT | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 3.6V | 0.9V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 0.9V ~ 3.6V | ||
| Inputs | 1 | 2 | 2 | 1 | |||
| Propagation Delay | 3 ns | 3 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |