Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081822-NC7WP32L8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MicroPak
Dimension: 8-UFQFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
OR Gate IC 2 Channel 8-MicroPak™
TinyLogic ULP 2-Input OR Gate, 5000-REEL Product overview: NC7WP32L8X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WP32L8X can be used for catalog matching and distributor lookup.
OR Gate IC 2 Channel 8-MicroPak™
Logic Gates ULP 2-Input OR Gate
IC GATE OR 2CH 2-INP 8MICROPAK
IC GATE OR 2CH 2-INP 8MICROPAK
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:MicroPak; Product Range:NC7WP32; Logic IC Family:NC7WP; Supply Voltage Min:900mV RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1081822-NC7WP32L8X | NC7WP32L8XTR-ND | 705-NC7WP32L8X | NC7WP32L8X | NC7WP32L8X | NC7WP32L8X | NC7WP32L8X | 60J1465 |
| Product Name | Logic - Logic - Gates and Inverters - NC7WP32L8X | Gates and Inverters | Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | NOT; OR; OR Gate | OR | OR; OR GATE | OR; OR Gate | NOT; OR | OR | ||
| Supply Voltage | 0.9 V ~ 3.6 V | 0.9V ~ 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7 ns | 7 ns | 7 ns | |||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |