OR Gate IC 2 Channel US8
OR Gate IC 2 Channel US8
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059913-NC7WP32K8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC GATE OR 2CH 2-INP US8 Product overview: NC7WP32K8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WP32K8X can be used for catalog matching and distributor lookup.
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:NC7WP32; Logic IC Family:NC7WP; Supply Voltage Min:900mV; Output Current:- RoHS Compliant: Yes
IC GATE OR 2CH 2-INP US8
IC GATE OR 2CH 2-INP US8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7WP32K8XFSCT-ND | 059913-NC7WP32K8X | 705-NC7WP32K8X | 84H6509 | NC7WP32K8X | NC7WP32K8X | NC7WP32K8X | NC7WP32K8X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7WP32K8X | Dual Logic IC | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | OR | NOT; OR; OR Gate | OR | OR | OR; OR Gate | NOT; OR | ||
| Supply Voltage | 0.9V ~ 3.6V | 0.9 V ~ 3.6 V | 0.9V ~ 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7 ns | 7 ns | 7 ns | |||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |