Manufacturer: ON Semiconductor
Win Source Part Number: 928767-NC7WP240K8X
Series: 7WP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Inverting 2 Element 1 Bit per Element 3-State Output US8
Package: Reel - TR
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NC7WP2
Categories: Integrated Circuits (ICs)
Case / Package: US8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output US8
IC BUFFER INVERT 3.6V US8
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 928767-NC7WP240K8X | NC7WP240K8X-ND | NC7WP240K8X |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WP240K8X | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |