SCHMITT TRIGGER INVERTER, SC-70-6; Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7W; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 84H0092 |
| Product Name | Schmitt Trigger Inverter, Sc-70-6; Logic Family / Base Number Onsemi |