Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)
CMOS Schmitt Trigger Inverter IC, 2-Circuit, SC Package Product overview: NC7WP14P6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WP14P6X can be used for catalog matching and distributor lookup.
SCHMITT TRIGGER INVERTER, -40 TO 85DEG C; Logic Family / Base Number:NC7WP14; Logic Type:Schmitt Trigger Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of RoHS Compliant: Yes
IC INVERT SCHMITT 2CH 2-INP SC88
Inverter IC 2 Channel Schmitt Trigger SC-88 (SC-70-6)
IC INVERT SCHMITT 2CH 2-INP SC88
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7WP14P6XTR-ND | 705-NC7WP14P6X | 07AH4411 | NC7WP14P6X | NC7WP14P6X | NC7WP14P6X |
| Product Name | Gates and Inverters | Logic IC | Schmitt Trigger Inverter, -40 To 85Deg C; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Schmitt Trigger Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 3.6V | 0.65V ~ 2.6V (Low), 0.1V ~ 0.6V (High) | 3.6V; 0.9V ~ 3.6V | 3.6V |
| Inputs | 2 | 1 | 1 | 2 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 9.2 ns | 9.2 ns |