IC INVERTER 2CH 2-INP 6MICROPAK Product overview: NC7WP14L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WP14L6X can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger 6-MicroPak
Inverter IC 2 Channel Schmitt Trigger 6-MicroPak
Inverter IC 2 Channel Schmitt Trigger 6-MicroPak
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7WP14; Logic IC Family:NC7WP; Supply Voltage Min:900mV RoHS Compliant: Yes
IC INVERTER 2CH 2-INP 6MICROPAK
IC INVERTER 2CH 2-INP 6MICROPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WP14L6X | NC7WP14L6XTR-ND | NC7WP14L6X | 84H6507 | NC7WP14L6X | NC7WP14L6X |
| Product Name | Dual Logic IC | Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 900 mV to 3.6 V | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | 3.6V | 0.65V ~ 2.6V (Low), 0.1V ~ 0.6V (High) | |
| Logic Family | NC7WP | |||||
| Inputs | 2 | 2 | 2 | 1 | ||
| Propagation Delay | 9.2 ns | 9.2 ns |