Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 790556-NC7WP125K8X
Series: 7WP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 2.6mA, 2.6mA
Operating Supply Voltage: 0.9 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 1
Family Name: NC7WP125
Categories: Integrated Circuits (ICs)
Manufacturer Package: US8
Alternative Parts (Cross-Reference): NC7WP125K8X_Q; NC7WP125L8X_NL; NC7WP125L8X;
Introduction Date: January 29, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
IC BUFFER NON-INVERT 3.6V US8
Buffers & Line Drivers ULP Buffer with 3-STATE Output
IC BUFFER NON-INVERT 3.6V US8
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 790556-NC7WP125K8X | NC7WP125K8XTR-ND | NC7WP125K8X | 598-NC7WP125K8X | NC7WP125K8X |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WP125K8X | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers & Line Drivers ULP Buffer with 3-STATE Output | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts | 1.2 volts |