Buffers & Line Drivers ULP Buffer with 3-STATE Output
BUFFER, NON INVERTING, -40 TO 85DEG C; Logic Family / Base Number:NC7W02; Logic Device Type:Buffer, Non Inverting; Logic Case Style:US8; No. of Pins:8Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:-; Logic RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NC7WP125K8X | 07AH4410 |
| Product Name | Buffers & Line Drivers | Buffer, Non Inverting, -40 To 85Deg C; Logic Family / Base Number Onsemi |