CMOS Dual 2-Input AND Gate IC, 3.6V, 9.2ns, 1.6x1.6mm Product overview: NC7WP08L8X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WP08L8X can be used for catalog matching and distributor lookup.
AND Gate IC 2 Channel 8-MicroPak™
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024858-NC7WP08L8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MicroPak
Dimension: 8-UFQFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
AND Gate IC 2 Channel 8-MicroPak™
AND Gate IC 2 Channel 8-MicroPak™
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:MicroPak; Product Range:NC7WP08; Logic IC Family:NC7WP; Supply Voltage Min:900mV RoHS Compliant: Yes
AND GATE, P SERIES, 2-FUNC, 2-IN
AND GATE, P SERIES, 2-FUNC, 2-IN
IC GATE AND 2CH 2-INP 8MICROPAK
Logic Gates Dl 2-Inp AND Gate
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WP08L8X | NC7WP08L8XFSTR-ND | 024858-NC7WP08L8X | NC7WP08L8X | 60J1459 | NC7WP08L8X | NC7WP08L8X | NC7WP08L8X | NC7WP08L8X |
| Product Name | Dual 3.6V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7WP08L8X | Gates and Inverters | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | AND; AND GATE | AND | NOT; AND; AND Gate | AND; AND Gate | AND | AND; AND Gate | NOT; AND | ||
| Supply Voltage | 3.6V | 0.9V ~ 3.6V | 0.9 V ~ 3.6 V | 3.6V; 0.9V ~ 3.6V | 3.6V | 0.9V ~ 3.6V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 9.2 ns | 9.2 ns | 9.2 ns | 9.2 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |