onsemi Logic - Logic - Gates and Inverters - NC7WP08K8X NC7WP08K8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024857-NC7WP08K8X Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024857-NC7WP08K8X Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7WP08K8X - 024857-NC7WP08K8X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7WP08K8X
024857-NC7WP08K8X
Logic - Logic - Gates and Inverters - NC7WP08K8X 024857-NC7WP08K8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024857-NC7WP08K8X Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024857-NC7WP08K8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Gates and Inverters - NC7WP08K8XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7WP08K8XTR-ND
Gates and Inverters NC7WP08K8XTR-ND
AND Gate IC 2 Channel US8

AND Gate IC 2 Channel US8

Buy Now Datasheet
Singapore, Singapore
Dual SMD 3.6V Logic IC
705-NC7WP08K8X
Dual SMD 3.6V Logic IC 705-NC7WP08K8X
Dual 2-Input AND Gate, CMOS, 3.6V, Surface Mount Product overview: NC7WP08K8X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WP08K8X can be used for catalog matching and distributor lookup.

Dual 2-Input AND Gate, CMOS, 3.6V, Surface Mount Product overview: NC7WP08K8X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WP08K8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
And Gate, 2 I/p, -40 To 85Deg C; Logic Family / Base Number Onsemi - 07AH4409 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 85Deg C; Logic Family / Base Number Onsemi
07AH4409
And Gate, 2 I/p, -40 To 85Deg C; Logic Family / Base Number Onsemi 07AH4409
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Family / Base Number:NC7WP08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:US8; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

AND GATE, 2 I/P, -40 TO 85DEG C; Logic Family / Base Number:NC7WP08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:US8; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7WP08K8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7WP08K8X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7WP08K8X
IC GATE AND 2CH 2-INP US8

IC GATE AND 2CH 2-INP US8

Supplier's Site
Gates and Inverters - NC7WP08K8X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7WP08K8X
Gates and Inverters NC7WP08K8X
IC GATE AND 2CH 2-INP US8

IC GATE AND 2CH 2-INP US8

Supplier's Site Datasheet
Gates and Inverters - NC7WP08K8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7WP08K8X
Gates and Inverters NC7WP08K8X
AND Gate IC 2 Channel US8

AND Gate IC 2 Channel US8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 024857-NC7WP08K8X NC7WP08K8XTR-ND 705-NC7WP08K8X 07AH4409 NC7WP08K8X NC7WP08K8X NC7WP08K8X
Product Name Logic - Logic - Gates and Inverters - NC7WP08K8X Gates and Inverters Dual SMD 3.6V Logic IC And Gate, 2 I/p, -40 To 85Deg C; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOT; AND; AND Gate AND AND; AND GATE AND; AND Gate AND AND; AND Gate AND; AND Gate
Supply Voltage 0.9 V ~ 3.6 V 0.9V ~ 3.6V 3.6V 3.6V 3.6V 0.9V ~ 3.6V 3.6V; 0.9V ~ 3.6V
Inputs 2 2 2 2 2 2
Propagation Delay 9.2 ns 9.2 ns 9.2 ns 9.2 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 10
Number of Gates 5
View Details
8-input NAND gate - 74AHC30D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
9 suppliers
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Inverters ICs - 7988982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details